TRANS NPN 40V 5A SOT223-3 Product overview: FZT1051ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT1051ATA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016582-FZT1051ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 155MHz
Transistor Polarity: NPN
Family Name: FZT1051A
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 340mV @ 100mA, 5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 270 @ 1A, 2V
Maximum Power Dissipation: 2.5W
Alternative Parts (Cross-Reference): PBSS4540Z/DG,115; PBSS4540Z/DG; PBSS4540Z,115; PBSS4540Z;
Introduction Date: January 20, 1998
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 40V 5A 155MHz 2.5W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 40V 5A 155MHz 2.5W Surface Mount SOT-223-3
TRANS NPN 40V 5A SOT223-3
Bipolar Transistors - BJT NPN High Gain & Crnt
TRANS NPN 40V 5A SOT223-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-FZT1051ATA | 016582-FZT1051ATA | FZT1051ACT-ND | FZT1051ATA | FZT1051ATA | FZT1051ATA |
| Product Name | 40V 5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT1051ATA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | |||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts | 40 volts |