Bipolar (BJT) Transistor NPN 17.5V 5A 150MHz 2.5W Surface Mount SOT-223-3
TRANS NPN 17.5V 5A SOT223-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | FZT1048ATC-ND | FZT1048ATC |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |