Bipolar (BJT) Transistor NPN 10V 5A 150MHz 2.5W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 10V 5A 150MHz 2.5W Surface Mount SOT-223-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 067583-FZT1047ATA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Max Vce (sat): 350mV @ 25mA, 5A
Collector Cut-off Current(Max): 10nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 2.5W
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
TRANS NPN 10V 5A SOT223-3 Product overview: FZT1047ATA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT1047ATA can be used for catalog matching and distributor lookup.
TRANS NPN 10V 5A SOT223-3
Bipolar Transistors - BJT NPN High Gain & Crnt
TRANS, NPN, 10V, 5A, 150DEG C, 3W ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | FZT1047ATR-ND | 067583-FZT1047ATA | 276-FZT1047ATA | FZT1047ATA | FZT1047ATA | 28AK9789 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - FZT1047ATA | 10V 5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Npn, 10V, 5A, 150Deg C, 3W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN; NPN | NPN | NPN | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT) | ||||
| IC(max) | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 10 volts | 10 volts |