DIODES Incorporated Crystals - FY3000004 FY3000004

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808043-FY3000004 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Operating Mode: Fundamental Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808043-FY3000004 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Operating Mode: Fundamental Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY3000004 - 808043-FY3000004 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FY3000004
808043-FY3000004
Crystals - FY3000004 808043-FY3000004
Manufacturer: Diodes Incorporated Win Source Part Number: 808043-FY3000004 Packaging: Reel Type: MHz Crystal Mounting Style: SMD Operating Mode: Fundamental Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Manufacturer Package: 4-SMD, No Lead Height - Seated (Maximum): 0.043" (1.10mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 808043-FY3000004
Packaging: Reel
Type: MHz Crystal
Mounting Style: SMD
Operating Mode: Fundamental
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Manufacturer Package: 4-SMD, No Lead
Height - Seated (Maximum): 0.043" (1.10mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
Crystals - FY3000004-ND - DigiKey
Thief River Falls, MN, United States
Crystal 4-SMD, No Lead

Crystal 4-SMD, No Lead

Buy Now Datasheet
Crystals FY3000004
Crystals

Crystals

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 808043-FY3000004 FY3000004-ND FY3000004
Product Name Crystals - FY3000004 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-S-19A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details