DIODES Incorporated Crystals FY2500136

Description
CRYSTAL 25.0000MHZ 20PF SMD
Request a Quote Datasheet
Description
CRYSTAL 25.0000MHZ 20PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FY2500136DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Buy Now Datasheet
Crystals - 31-FY2500136CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Buy Now Datasheet
Crystals - 31-FY2500136TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 20pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FY2500136
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-FY2500136DKR-ND FY2500136
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 6719586P - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details