ERROR: no product mention
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 1.2MHz ~ 2.1MHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 5mOhm
Operating Mode: Pulse, Fast
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |