DIODES Incorporated Crystals FY2470001Q

Description
24.74MHz ±30ppm Crystal 8.5pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.74MHz ±30ppm Crystal 8.5pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY2470001Q-ND - DigiKey
Thief River Falls, MN, United States
24.74MHz ±30ppm Crystal 8.5pF 50 Ohms 4-SMD, No Lead

24.74MHz ±30ppm Crystal 8.5pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FY2470001Q
CRYSTAL 24.7400MHZ 8.5PF SMD

CRYSTAL 24.7400MHZ 8.5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FY2470001Q-ND FY2470001Q
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 8.5 pF 8.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystal Units - 8150251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Surface Mount Crystals - ECS-120-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers