Manufacturer: Diodes Incorporated
Win Source Part Number: 872476-FY2400064
Series: SaRonix-eCera™ FY
Operating Temperature Range: -20°C ~ 70°C
Features: 24 MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
24MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 872476-FY2400064 | FY2400064-ND | FY2400064 |
| Product Name | Oscillators - FY2400064 | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |
| Frequency Stability | 10 ppm |