DIODES Incorporated Crystals FY2400041

Description
24MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY2400041-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

24MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FY2400041
CRYSTAL 24.0000MHZ 18PF SMD

CRYSTAL 24.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FY2400041-ND FY2400041
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-5PX-AEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 6719270 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Units - 1735831 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details