22.1184MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | FY2210004-ND | FY2210004 |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency Stability | 30 ppm | |
| Load Capacitance | 20 pF | 20 pF |