DIODES Incorporated Crystals FY1800001Q

Description
18.08MHz ±15ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
18.08MHz ±15ppm Crystal 12pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY1800001Q-ND - DigiKey
Thief River Falls, MN, United States
18.08MHz ±15ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

18.08MHz ±15ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FY1800001Q
CRYSTAL 18.0800MHZ 12PF SMD

CRYSTAL 18.0800MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FY1800001Q-ND FY1800001Q
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Surface Mount Crystals - ECS-120-18-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details