DIODES Incorporated Crystals FY1630014

Description
16.384MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16.384MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY1630014-ND - DigiKey
Thief River Falls, MN, United States
16.384MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

16.384MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FY1630014
CRYSTAL 16.3840MHZ 20PF SMD

CRYSTAL 16.3840MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FY1630014-ND FY1630014
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-107.3-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10.74 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details