DIODES Incorporated Crystals FY1430037

Description
14.31818MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
14.31818MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY1430037-ND - DigiKey
Thief River Falls, MN, United States
14.31818MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

14.31818MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FY1430037 - 919418-FY1430037 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FY1430037
919418-FY1430037
Oscillators - FY1430037 919418-FY1430037
Manufacturer: Diodes Incorporated Win Source Part Number: 919418-FY1430037 Series: SaRonix-eCera™ FY Operating Temperature Range: -40°C ~ 85°C Features: 14.31818 MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 919418-FY1430037
Series: SaRonix-eCera™ FY
Operating Temperature Range: -40°C ~ 85°C
Features: 14.31818 MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals FY1430037
CRYSTAL 14.31818MHZ 18PF SMD

CRYSTAL 14.31818MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FY1430037-ND 919418-FY1430037 FY1430037
Product Name Crystals Oscillators - FY1430037 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2X013LXI156T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.878000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.78E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details