12MHz ±10ppm Crystal 18pF 70 Ohms 4-SMD, No Lead
Manufacturer: Diodes Incorporated
Win Source Part Number: 872475-FY1200112
Series: SaRonix-eCera™ FY
Operating Temperature Range: -40°C ~ 85°C
Features: 12 MHz ±10ppm Crystal 18pF 70 Ohms 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals |
| Product Number | FY1200112-ND | 872475-FY1200112 | FY1200112 |
| Product Name | Crystals | Oscillators - FY1200112 | Crystals |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Frequency Stability | 15 ppm | ||
| Load Capacitance | 18 pF | 18 pF |