DIODES Incorporated Crystals FY1200011

Description
12MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote
Description
12MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Optoelectronics - Panel Indicators, Pilot Lights from Win Source Electronics are designed for various applications requiring visual indication. These products feature a nominal frequency of 12.000000 MHz and operate within a temperature range of -20 to +70 degrees Celsius. The frequency stability is rated at ±30 ppm, with a calibration load capacitance of 18 pF. The maximum drive level is specified at 100, while the equivalent series resistance is 60 ohms. Additionally, these components are RoHS compliant, ensuring they do not contain harmful substances. The packaging includes a tape and reel option, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Optoelectronics - Panel Indicators, Pilot Lights from Win Source Electronics are designed for various applications requiring visual indication. These products feature a nominal frequency of 12.000000 MHz and operate within a temperature range of -20 to +70 degrees Celsius. The frequency stability is rated at ±30 ppm, with a calibration load capacitance of 18 pF. The maximum drive level is specified at 100, while the equivalent series resistance is 60 ohms. Additionally, these components are RoHS compliant, ensuring they do not contain harmful substances. The packaging includes a tape and reel option, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY1200011CT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FY1200011TR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FY1200011DKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

12MHz ±20ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number FY1200011CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-18-20BM-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
2 suppliers
Crystal Units - 7293265 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
4 Pin Crystal C3E - C3E-12.000-18-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystal Oscillators - 7960489 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details