Win Source Part Number: 1023248-FY1100007
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FY
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.043" (1.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 11.0592 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±20ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Diodes Incorporated
11.0592MHz ±10ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 1023248-FY1100007 | FY1100007-ND | FY1100007 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 11.06 MHz | 11.06 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |