DIODES Incorporated Crystals FY0800067Q

Description
8MHz ±20ppm Crystal 20pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 20pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY0800067Q-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 20pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FY0800067Q
CRYSTAL 8.0000MHZ 20PF SMD

CRYSTAL 8.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FY0800067Q-ND FY0800067Q
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 50-ECS-100-20-20ADKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C2E - C2E-12.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystal Oscillator/Oscillator/Resonator >> Crystals - CM8V-T1A-32.768kHz-9pF-20PPM-TB-QC - LCSC Electronics Technology (HK) Limited
Specs
Features / Standards RoHS
Frequency 0.0328 MHz
Frequency Stability 20 ppm
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details