DIODES Incorporated Crystals FY0800057Q

Description
8MHz ±20ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY0800057QDITR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FY0800057QDICT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FY0800057QDIDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366410-FY0800057Q - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366410-FY0800057Q
Crystals, Oscillators, Resonators - Crystals 1366410-FY0800057Q
Win Source Part Number: 1366410-FY0800057Q Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: SaRonix-eCera™ FY Package: Tape & Reel Product Status: Active Frequency: 8 MHz Package / Case: 4-SMD, No Lead Base Product Number: FY0800057 Mounting Type: Surface Mount HTSUS: 8541.60.0050 ESR (Equivalent Series Resistance): 80 Ohms Ratings: AEC-Q200 Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Height - Seated (Max): 0.043" (1.10mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Stability: ±50ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental

Win Source Part Number: 1366410-FY0800057Q
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: SaRonix-eCera™ FY
Package: Tape & Reel
Product Status: Active
Frequency: 8 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: FY0800057
Mounting Type: Surface Mount
HTSUS: 8541.60.0050
ESR (Equivalent Series Resistance): 80 Ohms
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max): 0.043" (1.10mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Stability: ±50ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 20pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number FY0800057QDITR-ND 1366410-FY0800057Q
Product Name Crystals Crystals, Oscillators, Resonators - Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead
Frequency Stability 50 ppm 50 ppm
Load Capacitance 20 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data