DIODES Incorporated Crystals FY0800027

Description
8MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY0800027CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FY0800027TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FY0800027DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators Crystals Series: SaRonix-eCera™ FY Product Status: Active Type: MHz Crystal Frequency: 8 MHz Frequency Stability: ±20ppm Frequency Tolerance: ±20ppm Load Capacitance: 18pF

Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Crystals, Oscillators, Resonators Crystals
Series: SaRonix-eCera™ FY
Product Status: Active
Type: MHz Crystal
Frequency: 8 MHz
Frequency Stability: ±20ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 18pF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number FY0800027CT-ND
Product Name Crystals Crystals, Oscillators, Resonators Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Load Capacitance 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-29287-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details