DIODES Incorporated Crystals FY0800018

Description
8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FY0800018TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FY0800018DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FY0800018CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 18pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators- Crystals Series: SaRonix-eCera™ FY Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Frequency: 8 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Temperature: -40°C ~ 85°C

Manufacturer: Diodes Incorporated
Category: Crystals, Oscillators, Resonators- Crystals
Series: SaRonix-eCera™ FY
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Frequency: 8 MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Crystals FY0800018
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site
Crystal, 8Mhz, 18Pf, Smd, 5Mm X 3.2Mm Diodes Inc. - 28AK9786 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, Smd, 5Mm X 3.2Mm Diodes Inc.
28AK9786
Crystal, 8Mhz, 18Pf, Smd, 5Mm X 3.2Mm Diodes Inc. 28AK9786
CRYSTAL, 8MHZ, 18PF, SMD, 5MM X 3.2MM

CRYSTAL, 8MHZ, 18PF, SMD, 5MM X 3.2MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals
Product Number FY0800018TR-ND FY0800018 28AK9786
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystals Crystal, 8Mhz, 18Pf, Smd, 5Mm X 3.2Mm Diodes Inc.
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1316155-SIT8209AC-33-33E-156.250000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 156 MHz
View Details
2 suppliers
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45106JC-25 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 25.6 MHz
View Details