DIODES Incorporated OEM Parts - OEM Parts (F - I) - FXT749 FXT749

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060039-FXT749 Length: 4.77 mm Mounting: SMD (SMT) Polarity: PNP Height: 4.01 mm Weight: 453.59237 mg Gain Bandwidth Product: 160 MHz Width: 2.41 mm Categories: OEM Parts(F-I) Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1 W Collector Base Voltage (VCBO): 35 V Collector Emitter Voltage (VCEO): 25 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 2 A
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060039-FXT749 Length: 4.77 mm Mounting: SMD (SMT) Polarity: PNP Height: 4.01 mm Weight: 453.59237 mg Gain Bandwidth Product: 160 MHz Width: 2.41 mm Categories: OEM Parts(F-I) Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1 W Collector Base Voltage (VCBO): 35 V Collector Emitter Voltage (VCEO): 25 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 2 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FXT749 - 1060039-FXT749 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FXT749
1060039-FXT749
OEM Parts - OEM Parts (F - I) - FXT749 1060039-FXT749
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060039-FXT749 Length: 4.77 mm Mounting: SMD (SMT) Polarity: PNP Height: 4.01 mm Weight: 453.59237 mg Gain Bandwidth Product: 160 MHz Width: 2.41 mm Categories: OEM Parts(F-I) Case / Package: TO-92 Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Element Configuration: Single Max Power Dissipation: 1 W Collector Base Voltage (VCBO): 35 V Collector Emitter Voltage (VCEO): 25 V Emitter Base Voltage (VEBO): 5 V Max Collector Current: 2 A

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060039-FXT749
Length: 4.77 mm
Mounting: SMD (SMT)
Polarity: PNP
Height: 4.01 mm
Weight: 453.59237 mg
Gain Bandwidth Product: 160 MHz
Width: 2.41 mm
Categories: OEM Parts(F-I)
Case / Package: TO-92
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Power Dissipation: 1 W
Collector Base Voltage (VCBO): 35 V
Collector Emitter Voltage (VCEO): 25 V
Emitter Base Voltage (VEBO): 5 V
Max Collector Current: 2 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1060039-FXT749
Product Name OEM Parts - OEM Parts (F - I) - FXT749
Unlock Full Specs
to access all available technical data