DIODES Incorporated Crystals FX0800015

Description
8MHz ±20ppm Crystal 18pF 72 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz ±20ppm Crystal 18pF 72 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FX0800015TR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 72 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 18pF 72 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FX0800015DKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 72 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 18pF 72 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FX0800015CT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±20ppm Crystal 18pF 72 Ohms 4-SMD, No Lead

8MHz ±20ppm Crystal 18pF 72 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators- Crystals Series: SaRonix-eCera™ FX Package: Tape & Reel (TR) Cut Tape (CT) Frequency: 8 MHz Product Status: Active Mounting Type: Surface Mount Type: MHz Crystal Package / Case: 4-SMD, No Lead Size / Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm) Height - Seated (Max): 0.045" (1.15mm)

Manufacturer: Diodes Incorporated
Category: Crystals, Oscillators, Resonators- Crystals
Series: SaRonix-eCera™ FX
Package: Tape & Reel (TR) Cut Tape (CT)
Frequency: 8 MHz
Product Status: Active
Mounting Type: Surface Mount
Type: MHz Crystal
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.236" L x 0.138" W (6.00mm x 3.50mm)
Height - Seated (Max): 0.045" (1.15mm)

Buy Now Datasheet
Crystals FX0800015
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site Datasheet
Crystals FX0800015
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number FX0800015TR-ND FX0800015 FX0800015
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm 20 ppm
Load Capacitance 18 pF 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1441122 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillators - 50-ECS-2100AX-020-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-386-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details