DIODES Incorporated Crystals FX0800015-W

Description
CRYSTAL CERAMIC SEAM6035 T&R 1K
Request a Quote Datasheet
Description
CRYSTAL CERAMIC SEAM6035 T&R 1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FX0800015-WDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM6035 T&R 1K

CRYSTAL CERAMIC SEAM6035 T&R 1K

Buy Now Datasheet
Crystals - 31-FX0800015-WTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM6035 T&R 1K

CRYSTAL CERAMIC SEAM6035 T&R 1K

Buy Now Datasheet
Crystals - 31-FX0800015-WCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM6035 T&R 1K

CRYSTAL CERAMIC SEAM6035 T&R 1K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 31-FX0800015-WDKR-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-19A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 8136236 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
4 Pin Crystal C3E - C3E-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
3 suppliers