DIODES Incorporated Crystals FW6000007Z

Description
CRYSTAL 60.0000MHZ 7PF SMD
Request a Quote Datasheet
Description
CRYSTAL 60.0000MHZ 7PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FW6000007ZCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 60.0000MHZ 7PF SMD

CRYSTAL 60.0000MHZ 7PF SMD

Buy Now Datasheet
Crystals - 31-FW6000007ZTR-ND - DigiKey
Thief River Falls, MN, United States
60MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

60MHz ±10ppm Crystal 7pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FW6000007ZDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 60.0000MHZ 7PF SMD

CRYSTAL 60.0000MHZ 7PF SMD

Buy Now Datasheet
Crystals FW6000007Z
CRYSTAL 60.0000MHZ 7PF SMD

CRYSTAL 60.0000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-FW6000007ZCT-ND FW6000007Z
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.228-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12.23 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-6PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details