DIODES Incorporated Crystals FW4800061

Description
CRYSTAL 48.0000MHZ 7PF SMD
Request a Quote Datasheet
Description
CRYSTAL 48.0000MHZ 7PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FW4800061DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 48.0000MHZ 7PF SMD

CRYSTAL 48.0000MHZ 7PF SMD

Buy Now Datasheet
Crystals - 31-FW4800061CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 48.0000MHZ 7PF SMD

CRYSTAL 48.0000MHZ 7PF SMD

Buy Now Datasheet
Crystals - 31-FW4800061TR-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

48MHz ±10ppm Crystal 7pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FW4800061
CRYSTAL 48.0000MHZ 7PF SMD

CRYSTAL 48.0000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 31-FW4800061DKR-ND FW4800061
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-041-20-5PXDN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4.1 MHz
View Details
2 suppliers
2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Resonator - SMCE-2520 THR 26MHZ - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details