DIODES Incorporated Crystals FW400WFQA1

Description
40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW400WFQA1CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW400WFQA1TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW400WFQA1DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 7pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FW400WFQA1
CRYSTAL 40.0000MHZ 7PF SMD

CRYSTAL 40.0000MHZ 7PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FW400WFQA1CT-ND FW400WFQA1
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 7 pF 7 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC874-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-18-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystal, Smd, Met, 32.768Khz 6.0; Frequency Nom Micro Crystal - 94M8460 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details