DIODES Incorporated Crystals FW4000001

Description
40MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW4000001CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW4000001TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW4000001DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

40MHz ±10ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FW4000001
CRYSTAL 40.0000MHZ 18PF SMD

CRYSTAL 40.0000MHZ 18PF SMD

Supplier's Site
Crystal, 40Mhz, 18Pf, Smd, 2Mm X 1.6Mm Diodes Inc. - 28AK9784 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 40Mhz, 18Pf, Smd, 2Mm X 1.6Mm Diodes Inc.
28AK9784
Crystal, 40Mhz, 18Pf, Smd, 2Mm X 1.6Mm Diodes Inc. 28AK9784
CRYSTAL, 40MHZ, 18PF, SMD, 2MM X 1.6MM

CRYSTAL, 40MHZ, 18PF, SMD, 2MM X 1.6MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number FW4000001CT-ND FW4000001 28AK9784
Product Name Crystals Crystals Crystal, 40Mhz, 18Pf, Smd, 2Mm X 1.6Mm Diodes Inc.
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 15 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-120-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-27.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details