DIODES Incorporated Crystals FW3900004

Description
CRYSTAL CERAMIC SEAM2016 T&R 3K
Request a Quote Datasheet
Description
CRYSTAL CERAMIC SEAM2016 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FW3900004TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM2016 T&R 3K

CRYSTAL CERAMIC SEAM2016 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 31-FW3900004TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-30Q-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C3E - C3E-25.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details