DIODES Incorporated Crystals FW3840020

Description
CRYSTAL CERAMIC SEAM2016 T&R 3K
Request a Quote Datasheet
Description
CRYSTAL CERAMIC SEAM2016 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FW3840020TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM2016 T&R 3K

CRYSTAL CERAMIC SEAM2016 T&R 3K

Buy Now Datasheet
Crystals - 31-FW3840020CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM2016 T&R 3K

CRYSTAL CERAMIC SEAM2016 T&R 3K

Buy Now Datasheet
Crystals - 31-FW3840020DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM2016 T&R 3K

CRYSTAL CERAMIC SEAM2016 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 31-FW3840020TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
Through Hole Crystals - ECS-120-20-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
4 Pin Crystal C5S - C5S-25.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details