DIODES Incorporated Crystals FW3840001

Description
38.4MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FW3840001TR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FW3840001CT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FW3840001DKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 9pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 38.4Mhz, 9Pf, Smd, 2Mm X 1.6Mm Diodes Inc. - 28AK9783 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 38.4Mhz, 9Pf, Smd, 2Mm X 1.6Mm Diodes Inc.
28AK9783
Crystal, 38.4Mhz, 9Pf, Smd, 2Mm X 1.6Mm Diodes Inc. 28AK9783
CRYSTAL, 38.4MHZ, 9PF, SMD, 2MM X 1.6MM

CRYSTAL, 38.4MHZ, 9PF, SMD, 2MM X 1.6MM

Supplier's Site
Crystals FW3840001
CRYSTAL 38.4000MHZ 9PF SMD

CRYSTAL 38.4000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 31-FW3840001TR-ND 28AK9783 FW3840001
Product Name Crystals Crystal, 38.4Mhz, 9Pf, Smd, 2Mm X 1.6Mm Diodes Inc. Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 9 pF 9 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-40.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
32.768 kHz Tuning Fork Crystal (Medical Grade) - CC8V-T1A Thin Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details