DIODES Incorporated Crystals FW374WFBR2

Description
37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW374WFBR2CT-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW374WFBR2TR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW374WFBR2DKR-ND - DigiKey
Thief River Falls, MN, United States
37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

37.4MHz ±10ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators- Crystals Series: SaRonix-eCera™ FW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 37.4 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)

Manufacturer: Diodes Incorporated
Category: Crystals, Oscillators, Resonators- Crystals
Series: SaRonix-eCera™ FW
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 37.4 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)

Buy Now Datasheet
Crystals FW374WFBR2
CRYSTAL 37.4000MHZ 16PF SMD

CRYSTAL 37.4000MHZ 16PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number FW374WFBR2CT-ND FW374WFBR2
Product Name Crystals Crystals, Oscillators, Resonators- Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 16 pF 16 pF
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-300-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0320 MHz
Frequency Stability 50 ppm
View Details