Win Source Part Number: 1338124-FW260WFMT1
Category: Crystals, Oscillators, Resonators - Crystals
Series: SaRonix-eCera™ FW
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 3,000
Frequency: 26 MHz
ESR (Equivalent Series Resistance): 30 Ohms
Frequency Stability: ±17ppm
Frequency Tolerance: ±7ppm
Load Capacitance: 12pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Base Product Number: FW260
26MHz ±7ppm Crystal 12pF 30 Ohms 4-SMD, No Lead
26MHz ±7ppm Crystal 12pF 30 Ohms 4-SMD, No Lead
26MHz ±7ppm Crystal 12pF 30 Ohms 4-SMD, No Lead
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Oscillators | Crystals | Crystals |
| Product Number | 1338124-FW260WFMT1 | FW260WFMT1CT-ND | FW260WFMT1 |
| Product Name | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals |
| Oscillator Type | MHz Crystal | ||
| Package / Form Factor | 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Frequency | 26 MHz | 26 MHz | |
| Frequency Stability | 17 ppm | 17 ppm |