DIODES Incorporated Crystals - FW2600018 FW2600018

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1040407-FW2600018 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Frequency: 26MHz Frequency Stability: ±10ppm ESR: 60 Ohm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 75°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1040407-FW2600018 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Frequency: 26MHz Frequency Stability: ±10ppm ESR: 60 Ohm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 75°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW2600018 - 1040407-FW2600018 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - FW2600018
1040407-FW2600018
Crystals - FW2600018 1040407-FW2600018
Manufacturer: Diodes Incorporated Win Source Part Number: 1040407-FW2600018 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.022" (0.55mm) Mounting: SMD (SMT) Frequency: 26MHz Frequency Stability: ±10ppm ESR: 60 Ohm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -20°C to 75°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1040407-FW2600018
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.022" (0.55mm)
Mounting: SMD (SMT)
Frequency: 26MHz
Frequency Stability: ±10ppm
ESR: 60 Ohm
Frequency Tolerance: ±10ppm
Load Capacitance: 9pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -20°C to 75°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals - 31-FW2600018DKR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FW2600018TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 31-FW2600018CT-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FW2600018
Crystals

Crystals

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 1040407-FW2600018 31-FW2600018DKR-ND FW2600018
Product Name Crystals - FW2600018 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 26 MHz 26 MHz
Frequency Stability 10 ppm 10 ppm
Frequency Tolerance 10 %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-36-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-12.000-18-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
2 suppliers
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details