DIODES Incorporated Crystals FW2500026

Description
25MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW2500026-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FW2500026
CRYSTAL 25.0000MHZ 6PF SMD

CRYSTAL 25.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number FW2500026-ND FW2500026
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

30 kHz Tuning Fork Crystal - CC1V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0300 to 2 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal C3E - C3E-20.000-12-1010-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Surface Mount Crystals - ECS-120-12-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers