DIODES Incorporated Crystals FW2500025Z

Description
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW2500025ZDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW2500025ZCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW2500025ZTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 20pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators -Crystals Series: SaRonix-eCera™ FW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 25 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 20pF

Manufacturer: Diodes Incorporated
Category: Crystals, Oscillators, Resonators -Crystals
Series: SaRonix-eCera™ FW
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 25 MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 20pF

Buy Now Datasheet
Crystals FW2500025Z
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site
Crystals FW2500025Z
CRYSTAL 25.0000MHZ 20PF SMD

CRYSTAL 25.0000MHZ 20PF SMD

Supplier's Site Datasheet
Crystal, 25Mhz, 20Pf, Smd, 2Mm X 1.6Mm Diodes Inc. - 28AK9781 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 20Pf, Smd, 2Mm X 1.6Mm Diodes Inc.
28AK9781
Crystal, 25Mhz, 20Pf, Smd, 2Mm X 1.6Mm Diodes Inc. 28AK9781
CRYSTAL, 25MHZ, 20PF, SMD, 2MM X 1.6MM

CRYSTAL, 25MHZ, 20PF, SMD, 2MM X 1.6MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number FW2500025ZDKR-ND FW2500025Z FW2500025Z 28AK9781
Product Name Crystals Crystals, Oscillators, Resonators -Crystals Crystals Crystals Crystal, 25Mhz, 20Pf, Smd, 2Mm X 1.6Mm Diodes Inc.
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount Surface Mount
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 20 pF 20 pF 20 pF
Operating Temperature -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F) -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data