DIODES Incorporated Crystals FW2500016Z

Description
25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW2500016ZTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

25MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1216230-FW2500016Z - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1216230-FW2500016Z
Crystals, Oscillators, Resonators - Crystals 1216230-FW2500016Z
Win Source Part Number: 1216230-FW2500016Z Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FW Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 150 Ohms Frequency Stability: ±40ppm Frequency Tolerance: ±30ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -30°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Other Names: FW2500016ZTR,FW25000 16ZDKR,FW2500016ZCT Base Product Number: FW2500016

Win Source Part Number: 1216230-FW2500016Z
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FW
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 150 Ohms
Frequency Stability: ±40ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -30°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Other Names: FW2500016ZTR,FW2500016ZDKR,FW2500016ZCT
Base Product Number: FW2500016

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Crystals Oscillators
Product Number FW2500016ZTR-ND 1216230-FW2500016Z
Product Name Crystals Crystals, Oscillators, Resonators - Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency Stability 40 ppm 40 ppm
Load Capacitance 6 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3953M-036-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1602AI-33-33E-50.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers