DIODES Incorporated Crystals FW2400007

Description
24MHz ±30ppm Crystal 15pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±30ppm Crystal 15pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FW2400007-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±30ppm Crystal 15pF 80 Ohms 4-SMD, No Lead

24MHz ±30ppm Crystal 15pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1382111-FW2400007 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1382111-FW2400007
Crystals, Oscillators, Resonators - Crystals 1382111-FW2400007
Win Source Part Number: 1382111-FW2400007 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FW Type: MHz Crystal Package: Tape & Reel (TR) Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 3,000 pcs Frequency: 24 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 15pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: Diodes Incorporated Base Product Number: FW2400007 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382111-FW2400007
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FW
Type: MHz Crystal
Package: Tape & Reel (TR)
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 3,000 pcs
Frequency: 24 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 15pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: Diodes Incorporated
Base Product Number: FW2400007
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Crystals FW2400007
CRYSTAL 24.0000MHZ 15PF SMD

CRYSTAL 24.0000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FW2400007-ND 1382111-FW2400007 FW2400007
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 30 ppm 30 ppm
Load Capacitance 15 pF 15 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - X117-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF23FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details