DIODES Incorporated Crystals, Oscillators, Resonators- Crystals FW1600010

Description
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators- Crystals Series: SaRonix-eCera™ FW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 16 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators- Crystals Series: SaRonix-eCera™ FW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 16 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: Diodes Incorporated Category: Crystals, Oscillators, Resonators- Crystals Series: SaRonix-eCera™ FW Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 16 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)

Manufacturer: Diodes Incorporated
Category: Crystals, Oscillators, Resonators- Crystals
Series: SaRonix-eCera™ FW
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 16 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)

Buy Now Datasheet
Crystals - FW1600010CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW1600010DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - FW1600010TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 16Mhz, 8Pf, Smd, 2Mm X 1.6Mm Diodes Inc. - 28AK9780 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 8Pf, Smd, 2Mm X 1.6Mm Diodes Inc.
28AK9780
Crystal, 16Mhz, 8Pf, Smd, 2Mm X 1.6Mm Diodes Inc. 28AK9780
CRYSTAL, 16MHZ, 8PF, SMD, 2MM X 1.6MM

CRYSTAL, 16MHZ, 8PF, SMD, 2MM X 1.6MM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Crystals Crystals
Product Number FW1600010CT-ND 28AK9780
Product Name Crystals, Oscillators, Resonators- Crystals Crystals Crystal, 16Mhz, 8Pf, Smd, 2Mm X 1.6Mm Diodes Inc.
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2025 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details