DIODES Incorporated Crystals FW1600008-W

Description
CRYSTAL CERAMIC SEAM2016 T&R 3K
Request a Quote Datasheet
Description
CRYSTAL CERAMIC SEAM2016 T&R 3K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 31-FW1600008-WTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM2016 T&R 3K

CRYSTAL CERAMIC SEAM2016 T&R 3K

Buy Now Datasheet
Crystals - 31-FW1600008-WDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM2016 T&R 3K

CRYSTAL CERAMIC SEAM2016 T&R 3K

Buy Now Datasheet
Crystals - 31-FW1600008-WCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL CERAMIC SEAM2016 T&R 3K

CRYSTAL CERAMIC SEAM2016 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 31-FW1600008-WTR-ND
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-122.8-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
4 suppliers
4 Pin Crystal C2E - C2E-40.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
2 suppliers
Crystal Units - 1735828 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details