DIODES Incorporated Connectors,Interconnects FUS1ME

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Requires Holder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Requires Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V Capacitance @ Vr, F: 250pF @ 10V, 1MHz Mounting Type: Requires Holder

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz
Reverse Recovery Time (trr): 175 ns
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Capacitance @ Vr, F: 250pF @ 10V, 1MHz
Mounting Type: Requires Holder

Buy Now Datasheet
1KV 1A Diode and Rectifier - 280-FUS1ME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-FUS1ME
1KV 1A Diode and Rectifier 280-FUS1ME
DIODE GEN PURP 1KV 1A F1A Product overview: FUS1ME from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FUS1ME can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A F1A Product overview: FUS1ME from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FUS1ME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-FUS1METR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-FUS1METR-ND
Single Diodes 31-FUS1METR-ND
Diode

Diode

Buy Now Datasheet
Single Diodes - 31-FUS1MECT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-FUS1MECT-ND
Single Diodes 31-FUS1MECT-ND
Diode

Diode

Buy Now Datasheet
Single Diodes - 31-FUS1MEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-FUS1MEDKR-ND
Single Diodes 31-FUS1MEDKR-ND
Diode

Diode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Diodes Rectifiers Diodes
Product Number 280-FUS1ME 31-FUS1METR-ND
Product Name Connectors,Interconnects 1KV 1A Diode and Rectifier Single Diodes
VF 0.5000 volts
VR 20 volts
IR 1.00E-3 mA
trr 175 ns
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details
Low-leakage double diode - BAV170-QR - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
35V 100MA Diode and Rectifier - 284-BA892-02VE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers