DIODE STANDARD 1000V 1A DO219AA
DIODE GEN PURP 1KV 1A DO219AA TR
DIODE STANDARD 1000V 1A DO219AA
DIODE GEN PURP 1KV 1A DO219AA TR Product overview: FRS1MEQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FRS1MEQ-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 961600-FRS1MEQ-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AA
Supplier Device Package: DO-219AA
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 31-FRS1MEQ-7TR
DIODE GEN PURP 1KV 1A DO219AA TR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 31-FRS1MEQ-7TR-ND | 280-FRS1MEQ-7 | 961600-FRS1MEQ-7 | FRS1MEQ-7 |
| Product Name | Single Diodes | 1KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts |