Diode Standard 600V 8A Through Hole TO-220AC
Manufacturer: Diodes Incorporated
Win Source Part Number: 872259-FR805
Features: Diode Standard 600 V 8A Through Hole TO-220AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-2
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE GEN PURP 600V 8A TO220A
DIODE GEN PURP 600V 8A TO220AC
| DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | FR805-ND | 872259-FR805 | 233-FR805 | FR805 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FR805 | DIODE GEN PURP 600V 8A TO220A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||
| Diode Type | Diode Standard 600 V 8A Through Hole TO-220AC | |||
| Life Cycle Stage | Obsolete | Removed | ||
| Package | TO-220; TO-220-2 | TO-220 |