Diode Standard 200V 8A Through Hole TO-220AC
Manufacturer: Diodes Incorporated
Win Source Part Number: 1175623-FR803
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 150ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220a
Status: Obsolete
Manufacturer Homepage: www.rectron.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 8A
Current - Reverse Leakage at Vr: 10μA at 200V
DIODE GEN PURP 200V 8A TO220AC
DIODE GEN PURP 200V 8A TO220A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | General Purpose Diodes |
| Product Number | FR803-ND | 1175623-FR803 | FR803 | 233-FR803 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FR803 | Discrete Semiconductor Products - Diodes - Rectifiers | DIODE GEN PURP 200V 8A TO220A |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Configuration | Single | |||
| Life Cycle Stage | Obsolete | Removed | Obsolete | |
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |
| VR | 200 volts | 200 volts |