DIODE GEN PURP 1KV 1A SMB Product overview: FR1M-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FR1M-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1040035-FR1M-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1KV 1A SMB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-FR1M-13-F | 1040035-FR1M-13-F | FR1M-13-F |
| Product Name | 1KV 1A Diode and Rectifier | Diodes, Rectifiers - Single - FR1M-13-F | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | ||
| RoHS Compliant | RoHS | ||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Diode Type | Standard | ||
| VF | 1.3 volts | 1.3 volts |