DIODES Incorporated Diodes, Rectifiers - Single - FR1G-13-F FR1G-13-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872257-FR1G-13-F Features: Diode Standard 400 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: FR1G Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: FR1G-FDITR, FR1G13F, FR1G-FDICT, FR1G-FDIDKR
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 872257-FR1G-13-F Features: Diode Standard 400 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: FR1G Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: FR1G-FDITR, FR1G13F, FR1G-FDICT, FR1G-FDIDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - FR1G-13-F - 872257-FR1G-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FR1G-13-F
872257-FR1G-13-F
Diodes, Rectifiers - Single - FR1G-13-F 872257-FR1G-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 872257-FR1G-13-F Features: Diode Standard 400 V 1A Surface Mount SMB Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: FR1G Categories: Discrete Semiconductor Products Case / Package: SMB ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: FR1G-FDITR, FR1G13F, FR1G-FDICT, FR1G-FDIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 872257-FR1G-13-F
Features: Diode Standard 400 V 1A Surface Mount SMB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FR1G
Categories: Discrete Semiconductor Products
Case / Package: SMB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: FR1G-FDITR, FR1G13F, FR1G-FDICT, FR1G-FDIDKR

Buy Now
Singapore, Singapore
400V 1A Diode and Rectifier
280-FR1G-13-F
400V 1A Diode and Rectifier 280-FR1G-13-F
DIODE GEN PURP 400V 1A SMB Product overview: FR1G-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FR1G-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A SMB Product overview: FR1G-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FR1G-13-F can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - FR1G-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FR1G-13-F
Discrete Semiconductor Products - Diodes - Rectifiers FR1G-13-F
DIODE GEN PURP 400V 1A SMB

DIODE GEN PURP 400V 1A SMB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 872257-FR1G-13-F 280-FR1G-13-F FR1G-13-F
Product Name Diodes, Rectifiers - Single - FR1G-13-F 400V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 400 V 1A Surface Mount SMB
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6081 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 175 amps
IF 5000 mA
trr 30 ns
View Details
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Specs
Life Cycle Stage Active
VF 1.25 volts
View Details
50V 0.1A 0.25W Diode and Rectifier - 284-BAR63-05WE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers