Manufacturer: Diodes Incorporated
Win Source Part Number: 806161-FR1B-13
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 1A
Reverse Recovery Time (trr): 150ns
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: SMB
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 1A
Current - Reverse Leakage at Vr: 5μA at 100V
Part Number Series: FR1B
DIODE FAST SMA 100V 150NS 150C Product overview: FR1B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FR1B-13 can be used for catalog matching and distributor lookup.
Diode Standard 100V 1A Surface Mount SMB
DIODE FAST SMA 100V 150NS 150C
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 806161-FR1B-13 | 280-FR1B-13 | FR1BDITR-ND | FR1B-13 |
| Product Name | Diodes, Rectifiers - Single - FR1B-13 | 100V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.3 volts | 1.3 volts | ||
| VR | 100 volts | |||
| IR | 0.0050 mA |