DIODES Incorporated Discrete Semiconductor Products FR107TA

Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 001271-FR107TA Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Tape & Box (TB) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AL, DO-41, Axial Manufacturer Device Package: DO-41 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SMC Diode Solutions Win Source Part Number: 001271-FR107TA Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Tape & Box (TB) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AL, DO-41, Axial Manufacturer Device Package: DO-41 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 001271-FR107TA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
001271-FR107TA
Discrete Semiconductor Products 001271-FR107TA
Manufacturer: SMC Diode Solutions Win Source Part Number: 001271-FR107TA Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Tape & Box (TB) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-204AL, DO-41, Axial Manufacturer Device Package: DO-41 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 500ns Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 150°C Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 001271-FR107TA
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-204AL, DO-41, Axial
Manufacturer Device Package: DO-41
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 500ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 001271-FR107TA
Product Name Discrete Semiconductor Products
Diode Type Standard
VF 1.3 volts
VR 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - SMP1345-004LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 50 volts
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4993US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 15.6 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Voltage regulator diodes - 1N4740A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers