DIODES Incorporated Crystals FQ2500016

Description
25MHz ±20ppm Crystal 18pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±20ppm Crystal 18pF 30 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FQ2500016TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±20ppm Crystal 18pF 30 Ohms 4-SMD, No Lead

25MHz ±20ppm Crystal 18pF 30 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals FQ2500016
CRYSTAL 25.0000MHZ 18PF SMD

CRYSTAL 25.0000MHZ 18PF SMD

Supplier's Site
Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. - 28AK9765 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
28AK9765
Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc. 28AK9765
CRYSTAL, 25MHZ, 18PF, SMD, 3.2MM X 2.5MM

CRYSTAL, 25MHZ, 18PF, SMD, 3.2MM X 2.5MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number FQ2500016TR-ND FQ2500016 28AK9765
Product Name Crystals Crystals Crystal, 25Mhz, 18Pf, Smd, 3.2Mm X 2.5Mm Diodes Inc.
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards RoHS; Lead-Free
Frequency Stability 20 ppm
Load Capacitance 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-115.2-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.52 MHz
View Details
3 suppliers
Crystal Units - 6720246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details