DIODES Incorporated Crystals FP1200042

Description
12MHz ±50ppm Crystal 22pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±50ppm Crystal 22pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FP1200042-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±50ppm Crystal 22pF 60 Ohms 4-SMD, No Lead

12MHz ±50ppm Crystal 22pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FP1200042 - 919250-FP1200042 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - FP1200042
919250-FP1200042
Oscillators - FP1200042 919250-FP1200042
Manufacturer: Diodes Incorporated Win Source Part Number: 919250-FP1200042 Series: SaRonix-eCera™ FP Operating Temperature Range: -20°C ~ 70°C Features: 12 MHz ±50ppm Crystal 22pF 60 Ohms 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Family Name: FP1200042 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 919250-FP1200042
Series: SaRonix-eCera™ FP
Operating Temperature Range: -20°C ~ 70°C
Features: 12 MHz ±50ppm Crystal 22pF 60 Ohms 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Family Name: FP1200042
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals FP1200042
CRYSTAL 12.0000MHZ 22PF SMD

CRYSTAL 12.0000MHZ 22PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number FP1200042-ND 919250-FP1200042 FP1200042
Product Name Crystals Oscillators - FP1200042 Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards RoHS; Lead-Free
Frequency Stability 50 ppm
Load Capacitance 22 pF 22 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-20.000-5GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.001167 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - HMC514LP5ETR - 920437-HMC514LP5ETR - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details