DIODES Incorporated Crystals FP1000018

Description
Crystal 4-SMD, No Lead
Request a Quote Datasheet
Description
Crystal 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - FP1000018-ND - DigiKey
Thief River Falls, MN, United States
Crystal 4-SMD, No Lead

Crystal 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1084743-FP1000018 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1084743-FP1000018
Crystals, Oscillators, Resonators - Crystals 1084743-FP1000018
Win Source Part Number: 1084743-FP1000018 Category: Crystals, Oscillators, Resonators>Crystals Series: SaRonix-eCera™ FP Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Mounting: SMD (SMT) Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: Diodes Incorporated Base Product Number: FP1000018

Win Source Part Number: 1084743-FP1000018
Category: Crystals, Oscillators, Resonators>Crystals
Series: SaRonix-eCera™ FP
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: Diodes Incorporated
Base Product Number: FP1000018

Buy Now Datasheet
Crystals FP1000018
CRYSTAL SURFACE MOUNT

CRYSTAL SURFACE MOUNT

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number FP1000018-ND 1084743-FP1000018 FP1000018
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0049 to 40 MHz
View Details
Oscillators - 863-510BAA48M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details